Vishay Precision Group Ccf-2 3.3K 5% T-1 E36 E3 Vishay CCF023K30JKE36

Description
CCF-2 3.3K 5% T-1 e36 E3
Description
CCF-2 3.3K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 3.3K 5% T-1 E36 E3 Vishay - 47P0914 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 3.3K 5% T-1 E36 E3 Vishay
47P0914
Ccf-2 3.3K 5% T-1 E36 E3 Vishay 47P0914
CCF-2 3.3K 5% T-1 e36 E3

CCF-2 3.3K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0914
Product Name Ccf-2 3.3K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details