VISHAY PRECISION GROUP
CCF023K09FKR36 -- CCF-2 3.09K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 3.09K 1% T-1 R36 Vishay
CCF023K09FKR36
Description
CCF-2 3.09K 1% T-1 R36
Description
CCF-2 3.09K 1% T-1 R36
Suppliers
Ccf-2 3.09K 1% T-1 R36 Vishay
67P4880
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4880 |
|
Product Name
|
Ccf-2 3.09K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3900 ohms
Tolerance
5 +/- %
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details