VISHAY PRECISION GROUP
CCF023K00JKE36 -- CCF-2 3K 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 3K 5% T-1 E36 E3 Vishay
CCF023K00JKE36
Description
CCF-2 3K 5% T-1 e36 E3
Description
CCF-2 3K 5% T-1 e36 E3
Suppliers
Ccf-2 3K 5% T-1 E36 E3 Vishay
47P0913
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P0913 |
|
Product Name
|
Ccf-2 3K 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
General Use
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0030 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details