VISHAY PRECISION GROUP
CCF0239R2FKE36 -- CCF-2 39.2 1% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 39.2 1% T-1 E36 E3 Vishay
CCF0239R2FKE36
Description
CCF-2 39.2 1% T-1 e36 E3
Description
CCF-2 39.2 1% T-1 e36 E3
Suppliers
Ccf-2 39.2 1% T-1 E36 E3 Vishay
67P4914
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4914 |
|
Product Name
|
Ccf-2 39.2 1% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
15000 ohms
View Details
2 suppliers
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers