Vishay Precision Group Ccf-2 39K 5% T-1 E36 E3 Vishay CCF0239K0JKE36

Description
CCF-2 39K 5% T-1 e36 E3
Description
CCF-2 39K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 39K 5% T-1 E36 E3 Vishay - 47P0927 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 39K 5% T-1 E36 E3 Vishay
47P0927
Ccf-2 39K 5% T-1 E36 E3 Vishay 47P0927
CCF-2 39K 5% T-1 e36 E3

CCF-2 39K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0927
Product Name Ccf-2 39K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details