Vishay Precision Group Metal Film Resistors - CCF02392RFKR36

Description
Metal Film Resistors - Through Hole 2watts 392ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 392ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF02392RFKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF02392RFKR36
Metal Film Resistors - CCF02392RFKR36
Metal Film Resistors - Through Hole 2watts 392ohms 1%

Metal Film Resistors - Through Hole 2watts 392ohms 1%

Supplier's Site
Ccf-2 392 1% T-1 R36 Vishay - 67P4920 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 392 1% T-1 R36 Vishay
67P4920
Ccf-2 392 1% T-1 R36 Vishay 67P4920
CCF-2 392 1% T-1 R36

CCF-2 392 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF02392RFKR36 67P4920
Product Name Metal Film Resistors - Ccf-2 392 1% T-1 R36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers