VISHAY PRECISION GROUP
CCF02392KFKR36 -- CCF-2 392K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 392K 1% T-1 R36 Vishay
CCF02392KFKR36
Description
CCF-2 392K 1% T-1 R36
Description
CCF-2 392K 1% T-1 R36
Suppliers
Ccf-2 392K 1% T-1 R36 Vishay
67P4918
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4918 |
|
Product Name
|
Ccf-2 392K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Power Rating
4 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details