Vishay Precision Group Ccf-2 390K 5% T-1 R36 Vishay CCF02390KJKR36

Description
CCF-2 390K 5% T-1 R36
Description
CCF-2 390K 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 390K 5% T-1 R36 Vishay - 67P4916 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 390K 5% T-1 R36 Vishay
67P4916
Ccf-2 390K 5% T-1 R36 Vishay 67P4916
CCF-2 390K 5% T-1 R36

CCF-2 390K 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4916
Product Name Ccf-2 390K 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details