Vishay Precision Group Ccf-2 360 5% T-1 R36 Vishay CCF02360RJKR36

Description
CCF-2 360 5% T-1 R36
Description
CCF-2 360 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 360 5% T-1 R36 Vishay - 47P0926 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 360 5% T-1 R36 Vishay
47P0926
Ccf-2 360 5% T-1 R36 Vishay 47P0926
CCF-2 360 5% T-1 R36

CCF-2 360 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0926
Product Name Ccf-2 360 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details