Vishay Precision Group Ccf-2 332 1% T-1 R36 Vishay CCF02332RFKR36

Description
CCF-2 332 1% T-1 R36
Description
CCF-2 332 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 332 1% T-1 R36 Vishay - 67P4904 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 332 1% T-1 R36 Vishay
67P4904
Ccf-2 332 1% T-1 R36 Vishay 67P4904
CCF-2 332 1% T-1 R36

CCF-2 332 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4904
Product Name Ccf-2 332 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details