Vishay Precision Group Ccf-2 30.9 1% T-1 R36 Vishay CCF0230R9FKR36

Description
CCF-2 30.9 1% T-1 R36
Description
CCF-2 30.9 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 30.9 1% T-1 R36 Vishay - 67P4891 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 30.9 1% T-1 R36 Vishay
67P4891
Ccf-2 30.9 1% T-1 R36 Vishay 67P4891
CCF-2 30.9 1% T-1 R36

CCF-2 30.9 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4891
Product Name Ccf-2 30.9 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details