Vishay Precision Group Ccf-2 30.1K 1% T-1 R36 Vishay CCF0230K1FKR36

Description
CCF-2 30.1K 1% T-1 R36
Description
CCF-2 30.1K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 30.1K 1% T-1 R36 Vishay - 67P4889 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 30.1K 1% T-1 R36 Vishay
67P4889
Ccf-2 30.1K 1% T-1 R36 Vishay 67P4889
CCF-2 30.1K 1% T-1 R36

CCF-2 30.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4889
Product Name Ccf-2 30.1K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details