Vishay Precision Group Ccf-2 30K 5% T-1 E36 E3 Vishay CCF0230K0JKE36

Description
CCF-2 30K 5% T-1 e36 E3
Description
CCF-2 30K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 30K 5% T-1 E36 E3 Vishay - 47P0916 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 30K 5% T-1 E36 E3 Vishay
47P0916
Ccf-2 30K 5% T-1 E36 E3 Vishay 47P0916
CCF-2 30K 5% T-1 e36 E3

CCF-2 30K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0916
Product Name Ccf-2 30K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers