Vishay Precision Group Ccf-2 2.4K 5% T-1 E36 E3 Vishay CCF022K40JKE36

Description
CCF-2 2.4K 5% T-1 e36 E3
Description
CCF-2 2.4K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 2.4K 5% T-1 E36 E3 Vishay - 47P0897 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 2.4K 5% T-1 E36 E3 Vishay
47P0897
Ccf-2 2.4K 5% T-1 E36 E3 Vishay 47P0897
CCF-2 2.4K 5% T-1 e36 E3

CCF-2 2.4K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0897
Product Name Ccf-2 2.4K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details