Vishay Precision Group Ccf-2 270 5% T-1 E36 E3 Vishay CCF02270RJKE36

Description
CCF-2 270 5% T-1 e36 E3
Description
CCF-2 270 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 270 5% T-1 E36 E3 Vishay - 47P0912 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 270 5% T-1 E36 E3 Vishay
47P0912
Ccf-2 270 5% T-1 E36 E3 Vishay 47P0912
CCF-2 270 5% T-1 e36 E3

CCF-2 270 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0912
Product Name Ccf-2 270 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details