Vishay Precision Group Ccf-2 243K 1% T-1 E36 E3 Vishay CCF02243KFKE36

Description
CCF-2 243K 1% T-1 E36 e3
Description
CCF-2 243K 1% T-1 E36 e3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 243K 1% T-1 E36 E3 Vishay - 67P4867 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 243K 1% T-1 E36 E3 Vishay
67P4867
Ccf-2 243K 1% T-1 E36 E3 Vishay 67P4867
CCF-2 243K 1% T-1 E36 e3

CCF-2 243K 1% T-1 E36 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4867
Product Name Ccf-2 243K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details