Vishay Precision Group Ccf-2 221K 1% T-1 E36 E3 Vishay CCF02221KFKE36

Description
CCF-2 221K 1% T-1 e36 E3
Description
CCF-2 221K 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 221K 1% T-1 E36 E3 Vishay - 67P4855 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 221K 1% T-1 E36 E3 Vishay
67P4855
Ccf-2 221K 1% T-1 E36 E3 Vishay 67P4855
CCF-2 221K 1% T-1 e36 E3

CCF-2 221K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4855
Product Name Ccf-2 221K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers