Vishay Precision Group Ccf-2 21.5K 1% T-1 R36 Vishay CCF0221K5FKR36

Description
CCF-2 21.5K 1% T-1 R36
Description
CCF-2 21.5K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 21.5K 1% T-1 R36 Vishay - 67P4845 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 21.5K 1% T-1 R36 Vishay
67P4845
Ccf-2 21.5K 1% T-1 R36 Vishay 67P4845
CCF-2 21.5K 1% T-1 R36

CCF-2 21.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4845
Product Name Ccf-2 21.5K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details