Vishay Precision Group Ccf-2 21K 1% T-1 E36 E3 Vishay CCF0221K0FKE36

Description
CCF-2 21K 1% T-1 e36 E3
Description
CCF-2 21K 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 21K 1% T-1 E36 E3 Vishay - 67P4844 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 21K 1% T-1 E36 E3 Vishay
67P4844
Ccf-2 21K 1% T-1 E36 E3 Vishay 67P4844
CCF-2 21K 1% T-1 e36 E3

CCF-2 21K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4844
Product Name Ccf-2 21K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details