VISHAY PRECISION GROUP
CCF02210RFKE36 -- CCF-2 210 1% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 210 1% T-1 E36 E3 Vishay
CCF02210RFKE36
Description
CCF-2 210 1% T-1 E36 e3
Description
CCF-2 210 1% T-1 E36 e3
Suppliers
Ccf-2 210 1% T-1 E36 E3 Vishay
67P4849
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4849 |
|
Product Name
|
Ccf-2 210 1% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details