Vishay Precision Group Ccf-2 200K 1% T-1 R36 Vishay CCF02200KFKR36

Description
CCF-2 200K 1% T-1 R36
Description
CCF-2 200K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 200K 1% T-1 R36 Vishay - 67P4841 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 200K 1% T-1 R36 Vishay
67P4841
Ccf-2 200K 1% T-1 R36 Vishay 67P4841
CCF-2 200K 1% T-1 R36

CCF-2 200K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4841
Product Name Ccf-2 200K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details