The Metal Film Resistor, 1Mohm, 2W, 1% from Vishay is designed for industrial power applications. It features a high power rating of 2W and a maximum working voltage of 350V. The resistor has a low temperature coefficient of ±100 ppm/°C and is available in a resistance range from 4.99Ω to 1MΩ. It is packaged for automatic insertion with tape and reel options. The component is flameproof and has a high-temperature coating that meets EIA RS-325-A standards. It operates within a temperature range of -65°C to +230°C and has excellent high-frequency characteristics with low noise. The resistor is not RoHS-compliant due to lead-containing terminations, and it has a failure rate of less than 1 in 10^9 hours.
METAL FILM RESISTOR, 1MOHM, 2W, 1%, FULL REEL; Resistance:1Mohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 1MOHM, 2W, 1%; Resistance:1Mohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 83R8055 |
| Product Name | Metal Film Resistor, 1Mohm, 2W, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1.00E6 ohms |
| Tolerance | 1 +/- % |