Vishay Precision Group Ccf-2 1.5K 5% T-1 E36 E3 Vishay CCF021K50JKE36

Description
CCF-2 1.5K 5% T-1 e36 E3
Description
CCF-2 1.5K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 1.5K 5% T-1 E36 E3 Vishay - 47P0870 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 1.5K 5% T-1 E36 E3 Vishay
47P0870
Ccf-2 1.5K 5% T-1 E36 E3 Vishay 47P0870
CCF-2 1.5K 5% T-1 e36 E3

CCF-2 1.5K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0870
Product Name Ccf-2 1.5K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details