VISHAY PRECISION GROUP
CCF021K50FKE36 -- CCF-2 1.5K 1% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 1.5K 1% T-1 E36 E3 Vishay
CCF021K50FKE36
Description
CCF-2 1.5K 1% T-1 e36 E3
Description
CCF-2 1.5K 1% T-1 e36 E3
Suppliers
Ccf-2 1.5K 1% T-1 E36 E3 Vishay
67P4754
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4754 |
|
Product Name
|
Ccf-2 1.5K 1% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole; To-220
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers