Vishay Precision Group Ccf-2 1.47K 1% T-1 R36 Vishay CCF021K47FKR36

Description
CCF-2 1.47K 1% T-1 R36
Description
CCF-2 1.47K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 1.47K 1% T-1 R36 Vishay - 67P4753 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 1.47K 1% T-1 R36 Vishay
67P4753
Ccf-2 1.47K 1% T-1 R36 Vishay 67P4753
CCF-2 1.47K 1% T-1 R36

CCF-2 1.47K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4753
Product Name Ccf-2 1.47K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers