Vishay Precision Group Ccf-2 1.43K 1% T-1 R36 Vishay CCF021K43FKR36

Description
CCF-2 1.43K 1% T-1 R36
Description
CCF-2 1.43K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 1.43K 1% T-1 R36 Vishay - 67P4752 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 1.43K 1% T-1 R36 Vishay
67P4752
Ccf-2 1.43K 1% T-1 R36 Vishay 67P4752
CCF-2 1.43K 1% T-1 R36

CCF-2 1.43K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4752
Product Name Ccf-2 1.43K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details