VISHAY PRECISION GROUP
CCF021K20JKR36 -- CCF-2 1.2K 5% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 1.2K 5% T-1 R36 Vishay
CCF021K20JKR36
Description
CCF-2 1.2K 5% T-1 R36
Description
CCF-2 1.2K 5% T-1 R36
Suppliers
Ccf-2 1.2K 5% T-1 R36 Vishay
47P0867
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P0867 |
|
Product Name
|
Ccf-2 1.2K 5% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details