Vishay Precision Group Ccf-2 1.1K 1% T-1 E36 E3 Vishay CCF021K10FKE36

Description
CCF-2 1.1K 1% T-1 e36 E3
Description
CCF-2 1.1K 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 1.1K 1% T-1 E36 E3 Vishay - 67P4744 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 1.1K 1% T-1 E36 E3 Vishay
67P4744
Ccf-2 1.1K 1% T-1 E36 E3 Vishay 67P4744
CCF-2 1.1K 1% T-1 e36 E3

CCF-2 1.1K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4744
Product Name Ccf-2 1.1K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details