Vishay Precision Group Through Hole Metal Film Resistor, Ccf02 Series, 1 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay CCF021K00FKE36

Description
Through Hole Metal Film Resistor, CCF02 Series, 1 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CCF02 Series, 1 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Ccf02 Series, 1 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 52X5871 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 1 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
52X5871
Through Hole Metal Film Resistor, Ccf02 Series, 1 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 52X5871
Through Hole Metal Film Resistor, CCF02 Series, 1 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CCF02 Series, 1 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52X5871
Product Name Through Hole Metal Film Resistor, Ccf02 Series, 1 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details