Vishay Precision Group Ccf-2 19.6K 1% T-1 E36 E3 Vishay CCF0219K6FKE36

Description
CCF-2 19.6K 1% T-1 e36 E3
Description
CCF-2 19.6K 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 19.6K 1% T-1 E36 E3 Vishay - 67P4817 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 19.6K 1% T-1 E36 E3 Vishay
67P4817
Ccf-2 19.6K 1% T-1 E36 E3 Vishay 67P4817
CCF-2 19.6K 1% T-1 e36 E3

CCF-2 19.6K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4817
Product Name Ccf-2 19.6K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details