VISHAY PRECISION GROUP
CCF02180KJKE36 -- CCF-2 180K 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 180K 5% T-1 E36 E3 Vishay
CCF02180KJKE36
Description
CCF-2 180K 5% T-1 e36 E3
Description
CCF-2 180K 5% T-1 e36 E3
Suppliers
Ccf-2 180K 5% T-1 E36 E3 Vishay
67P4815
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4815 |
|
Product Name
|
Ccf-2 180K 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details