Vishay Intertechnology, Inc. RES 16.5K OHM 1% 100PPM 2W CCF0216K5FKE36

Description
RES 16.5Kohm 1% 100PPM 2W
Request a Quote Datasheet
Description
RES 16.5Kohm 1% 100PPM 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1% 100PPM 2W - CCF0216K5FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1% 100PPM 2W
CCF0216K5FKE36
RES 16.5K OHM 1% 100PPM 2W CCF0216K5FKE36
RES 16.5Kohm 1% 100PPM 2W

RES 16.5Kohm 1% 100PPM 2W

Supplier's Site
Through Hole Resistors - CCF0216K5FKE36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCF0216K5FKE36-ND
Through Hole Resistors CCF0216K5FKE36-ND
16.5 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CCF0216K5FKE36 CCF0216K5FKE36-ND
Product Name RES 16.5K OHM 1% 100PPM 2W Through Hole Resistors
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers