Vishay Precision Group Ccf-2 15.8K 1% T-1 R36 Vishay CCF0215K8FKR36

Description
CCF-2 15.8K 1% T-1 R36
Description
CCF-2 15.8K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 15.8K 1% T-1 R36 Vishay - 67P4801 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 15.8K 1% T-1 R36 Vishay
67P4801
Ccf-2 15.8K 1% T-1 R36 Vishay 67P4801
CCF-2 15.8K 1% T-1 R36

CCF-2 15.8K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4801
Product Name Ccf-2 15.8K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details