Vishay Precision Group Ccf-2 15K 1% T-1 R36 Vishay CCF0215K0FKR36

Description
CCF-2 15K 1% T-1 R36
Description
CCF-2 15K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 15K 1% T-1 R36 Vishay - 67P4798 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 15K 1% T-1 R36 Vishay
67P4798
Ccf-2 15K 1% T-1 R36 Vishay 67P4798
CCF-2 15K 1% T-1 R36

CCF-2 15K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4798
Product Name Ccf-2 15K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details