Vishay Precision Group Ccf-2 158K 1% T-1 R36 Vishay CCF02158KFKR36

Description
CCF-2 158K 1% T-1 R36
Description
CCF-2 158K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 158K 1% T-1 R36 Vishay - 67P4805 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 158K 1% T-1 R36 Vishay
67P4805
Ccf-2 158K 1% T-1 R36 Vishay 67P4805
CCF-2 158K 1% T-1 R36

CCF-2 158K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4805
Product Name Ccf-2 158K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details