Vishay Precision Group Ccf-2 158K 1% T-1 E36 E3 Vishay CCF02158KFKE36

Description
CCF-2 158K 1% T-1 e36 E3
Description
CCF-2 158K 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 158K 1% T-1 E36 E3 Vishay - 67P4804 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 158K 1% T-1 E36 E3 Vishay
67P4804
Ccf-2 158K 1% T-1 E36 E3 Vishay 67P4804
CCF-2 158K 1% T-1 e36 E3

CCF-2 158K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4804
Product Name Ccf-2 158K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details