Vishay Precision Group Ccf-2 150 5% T-1 E36 E3 Vishay CCF02150RJKE36

Description
CCF-2 150 5% T-1 e36 E3
Description
CCF-2 150 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 150 5% T-1 E36 E3 Vishay - 47P0887 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 150 5% T-1 E36 E3 Vishay
47P0887
Ccf-2 150 5% T-1 E36 E3 Vishay 47P0887
CCF-2 150 5% T-1 e36 E3

CCF-2 150 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0887
Product Name Ccf-2 150 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details