VISHAY PRECISION GROUP
CCF0214R7FKR36 -- CCF-2 14.7 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 14.7 1% T-1 R36 Vishay
CCF0214R7FKR36
Description
CCF-2 14.7 1% T-1 R36
Description
CCF-2 14.7 1% T-1 R36
Suppliers
Ccf-2 14.7 1% T-1 R36 Vishay
67P4793
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4793 |
|
Product Name
|
Ccf-2 14.7 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
4.7 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details