VISHAY PRECISION GROUP
CCF02140KFKR36 -- CCF-2 140K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 140K 1% T-1 R36 Vishay
CCF02140KFKR36
Description
CCF-2 140K 1% T-1 R36
Description
CCF-2 140K 1% T-1 R36
Suppliers
Ccf-2 140K 1% T-1 R36 Vishay
67P4795
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4795 |
|
Product Name
|
Ccf-2 140K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9520 ohms
View Details
4 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details