Vishay Precision Group Ccf-2 140K 1% T-1 E36 E3 Vishay CCF02140KFKE36

Description
CCF-2 140K 1% T-1 e36 E3
Description
CCF-2 140K 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 140K 1% T-1 E36 E3 Vishay - 67P4794 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 140K 1% T-1 E36 E3 Vishay
67P4794
Ccf-2 140K 1% T-1 E36 E3 Vishay 67P4794
CCF-2 140K 1% T-1 e36 E3

CCF-2 140K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4794
Product Name Ccf-2 140K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details