Vishay Precision Group Ccf-2 13.7 1% T-1 E36 E3 Vishay CCF0213R7FKE36

Description
CCF-2 13.7 1% T-1 e36 E3
Description
CCF-2 13.7 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 13.7 1% T-1 E36 E3 Vishay - 67P4787 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 13.7 1% T-1 E36 E3 Vishay
67P4787
Ccf-2 13.7 1% T-1 E36 E3 Vishay 67P4787
CCF-2 13.7 1% T-1 e36 E3

CCF-2 13.7 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4787
Product Name Ccf-2 13.7 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details