VISHAY PRECISION GROUP
CCF0212R4FKE36 -- CCF-2 12.4 1% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 12.4 1% T-1 E36 E3 Vishay
CCF0212R4FKE36
Description
CCF-2 12.4 1% T-1 e36 E3
Description
CCF-2 12.4 1% T-1 e36 E3
Suppliers
Ccf-2 12.4 1% T-1 E36 E3 Vishay
67P4778
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4778 |
|
Product Name
|
Ccf-2 12.4 1% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details