Vishay Precision Group Ccf-2 12 5% T-1 E36 E3 Vishay CCF0212R0JKE36

Description
CCF-2 12 5% T-1 E36 e3
Description
CCF-2 12 5% T-1 E36 e3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 12 5% T-1 E36 E3 Vishay - 47P0877 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 12 5% T-1 E36 E3 Vishay
47P0877
Ccf-2 12 5% T-1 E36 E3 Vishay 47P0877
CCF-2 12 5% T-1 E36 e3

CCF-2 12 5% T-1 E36 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0877
Product Name Ccf-2 12 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details