Vishay Precision Group Ccf-2 12.1K 1% T-1 R36 Vishay CCF0212K1FKR36

Description
CCF-2 12.1K 1% T-1 R36
Description
CCF-2 12.1K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 12.1K 1% T-1 R36 Vishay - 67P4774 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 12.1K 1% T-1 R36 Vishay
67P4774
Ccf-2 12.1K 1% T-1 R36 Vishay 67P4774
CCF-2 12.1K 1% T-1 R36

CCF-2 12.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4774
Product Name Ccf-2 12.1K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details