Vishay Precision Group Ccf-2 12K 5% T-1 E36 E3 Vishay CCF0212K0JKE36

Description
CCF-2 12K 5% T-1 e36 E3
Description
CCF-2 12K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 12K 5% T-1 E36 E3 Vishay - 47P0876 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 12K 5% T-1 E36 E3 Vishay
47P0876
Ccf-2 12K 5% T-1 E36 E3 Vishay 47P0876
CCF-2 12K 5% T-1 e36 E3

CCF-2 12K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0876
Product Name Ccf-2 12K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details