Vishay Precision Group Ccf-2 121 1% T-1 E36 E3 Vishay CCF02121RFKE36

Description
CCF-2 121 1% T-1 e36 E3
Description
CCF-2 121 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 121 1% T-1 E36 E3 Vishay - 67P4782 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 121 1% T-1 E36 E3 Vishay
67P4782
Ccf-2 121 1% T-1 E36 E3 Vishay 67P4782
CCF-2 121 1% T-1 e36 E3

CCF-2 121 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4782
Product Name Ccf-2 121 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details