Vishay Precision Group Ccf-2 113K 1% T-1 R36 Vishay CCF02113KFKR36

Description
CCF-2 113K 1% T-1 R36
Description
CCF-2 113K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 113K 1% T-1 R36 Vishay - 67P4772 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 113K 1% T-1 R36 Vishay
67P4772
Ccf-2 113K 1% T-1 R36 Vishay 67P4772
CCF-2 113K 1% T-1 R36

CCF-2 113K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4772
Product Name Ccf-2 113K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details