Vishay Precision Group Ccf-2 110 5% T-1 E36 E3 Vishay CCF02110RJKE36

Description
CCF-2 110 5% T-1 e36 E3
Description
CCF-2 110 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 110 5% T-1 E36 E3 Vishay - 47P0875 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 110 5% T-1 E36 E3 Vishay
47P0875
Ccf-2 110 5% T-1 E36 E3 Vishay 47P0875
CCF-2 110 5% T-1 e36 E3

CCF-2 110 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0875
Product Name Ccf-2 110 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers