Vishay Precision Group Through Hole Metal Film Resistor, Ccf02 Series, 10 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay CCF0210R0FKE36

Description
Through Hole Metal Film Resistor, CCF02 Series, 10 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CCF02 Series, 10 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Ccf02 Series, 10 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 52X5873 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 10 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
52X5873
Through Hole Metal Film Resistor, Ccf02 Series, 10 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 52X5873
Through Hole Metal Film Resistor, CCF02 Series, 10 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CCF02 Series, 10 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52X5873
Product Name Through Hole Metal Film Resistor, Ccf02 Series, 10 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details