Vishay Precision Group Ccf-2 10K 5% T-1 E36 E3 Vishay CCF0210K0JKE36

Description
CCF-2 10K 5% T-1 e36 E3
Description
CCF-2 10K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 10K 5% T-1 E36 E3 Vishay - 47P0871 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 10K 5% T-1 E36 E3 Vishay
47P0871
Ccf-2 10K 5% T-1 E36 E3 Vishay 47P0871
CCF-2 10K 5% T-1 e36 E3

CCF-2 10K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0871
Product Name Ccf-2 10K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details